Amphenol RF In Series Adapter 112444

Description
Jack-To-Jack Bulkhead - Isolated Adapter
Request a Quote
Description
Jack-To-Jack Bulkhead - Isolated Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112444 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112444
In Series Adapter 112444
Jack-To-Jack Bulkhead - Isolated Adapter

Jack-To-Jack Bulkhead - Isolated Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112444
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details