Amphenol RF In Series Adapter 112433

Description
Jack-To-Jack Bulkhead Adapter
Request a Quote
Description
Jack-To-Jack Bulkhead Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112433 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112433
In Series Adapter 112433
Jack-To-Jack Bulkhead Adapter

Jack-To-Jack Bulkhead Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112433
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details