Amphenol RF RF Terminators 102-799-050

Description
RF Terminators PUSH PULL PLUG 50 ohm
Datasheet
Description
RF Terminators PUSH PULL PLUG 50 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 102-799-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
102-799-050
RF Terminators 102-799-050
RF Terminators PUSH PULL PLUG 50 ohm

RF Terminators PUSH PULL PLUG 50 ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 102-799-050
Product Name RF Terminators
Frequency Range ? to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT27010A-4×5 - KAT27010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details