Amphenol Corporation Minitek ® Micro speed 1.00 mm 10147075-2600RLF

Description
Minitek ® Micro speed 1.00 mm, Minitek ® Microspeed 1.00mm, Board-to-Board Connector, Right Angle combo 26P, Poka yoke, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Microspeed 1.00mm, part number 10147075-2600RLF.
Request a Quote Datasheet
Description
Minitek ® Micro speed 1.00 mm, Minitek ® Microspeed 1.00mm, Board-to-Board Connector, Right Angle combo 26P, Poka yoke, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Microspeed 1.00mm, part number 10147075-2600RLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Micro speed 1.00 mm - 10147075-2600RLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Micro speed 1.00 mm
10147075-2600RLF
Minitek ® Micro speed 1.00 mm 10147075-2600RLF
Minitek ® Micro speed 1.00 mm, Minitek ® Microspeed 1.00mm, Board-to-Board Connector, Right Angle combo 26P, Poka yoke, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Microspeed 1.00mm, part number 10147075-2600RLF.

Minitek ® Micro speed 1.00 mm, Minitek ® Microspeed 1.00mm, Board-to-Board Connector, Right Angle combo 26P, Poka yoke, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Microspeed 1.00mm, part number 10147075-2600RLF.

Supplier's Site Datasheet
PCB Sockets - 2369912P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2369912P
PCB Sockets 2369912P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2369911 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2369911
PCB Sockets 2369911
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2369912 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2369912
PCB Sockets 2369912
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Rectangular Connector Adapters - 609-10147075-2600RLFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
609-10147075-2600RLFTR-ND
Rectangular Connector Adapters 609-10147075-2600RLFTR-ND
"26 Position Adapter Connector Plug, Male Pins To Receptacle, Female Sockets 0.039"" (1.00mm)"

"26 Position Adapter Connector Plug, Male Pins To Receptacle, Female Sockets 0.039"" (1.00mm)"

Buy Now Datasheet
Rectangular Connector Adapters - 609-10147075-2600RLFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
609-10147075-2600RLFCT-ND
Rectangular Connector Adapters 609-10147075-2600RLFCT-ND
"26 Position Adapter Connector Plug, Male Pins To Receptacle, Female Sockets 0.039"" (1.00mm)"

"26 Position Adapter Connector Plug, Male Pins To Receptacle, Female Sockets 0.039"" (1.00mm)"

Buy Now Datasheet
Rectangular Connector Adapters - 609-10147075-2600RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
609-10147075-2600RLFDKR-ND
Rectangular Connector Adapters 609-10147075-2600RLFDKR-ND
MINITEK MICROSPEED 1.00MM, BOARD

MINITEK MICROSPEED 1.00MM, BOARD

Buy Now Datasheet
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions - 76AJ0407 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions
76AJ0407
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions 76AJ0407
MEZZANINE CONN, R/A HDR & RCPT, 26POS; Mezzanine Connector Type:-; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, R/A HDR & RCPT, 26POS; Mezzanine Connector Type:-; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions - 76AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions
76AJ0408
Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions 76AJ0408
MEZZANINE CONN, R/A HDR & RCPT, 26POS; Mezzanine Connector Type:-; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, R/A HDR & RCPT, 26POS; Mezzanine Connector Type:-; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10147075-2600RLF 2369912P 609-10147075-2600RLFTR-ND 76AJ0407
Product Name Minitek ® Micro speed 1.00 mm PCB Sockets Rectangular Connector Adapters Mezzanine Conn, R/a Hdr & Rcpt, 26Pos; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details