PIC Wire & Cable RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot 110339

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Plug Connector, part number 110339, is designed for use with shielded CAT 5e and CAT 6 cables, accommodating conductors with an outer diameter range of 0.037 to 0.042 inches. This connector exceeds ANSI/TIA/EIA Cat 5e performance standards and is performance-tuned specifically for CAT 6 applications. It features a polycarbonate plug housing and load bar, with brass shielding for enhanced durability.

The connector supports a current rating of 1.5 Amps at 30 VAC/42 VDC and has a maximum contact resistance of 10 milliOhms. It is rated for a temperature range of -40° C to +85° C and can withstand 1000 insertion/extraction cycles. The strain relief is provided by a dual wall heat shrink tube, ensuring moisture protection. The connector is RoHS compliant and includes gold contacts for reliable connectivity. Each connector weighs 0.20 ounces (5.67 grams).

This product is suitable for engineers looking for a reliable and high-performance RJ45 connector for their networking projects.

Datasheet Summary
Powered by GS/AI

The RJ45 Plug Connector, part number 110339, is designed for use with shielded CAT 5e and CAT 6 cables, accommodating conductors with an outer diameter range of 0.037 to 0.042 inches. This connector exceeds ANSI/TIA/EIA Cat 5e performance standards and is performance-tuned specifically for CAT 6 applications. It features a polycarbonate plug housing and load bar, with brass shielding for enhanced durability.

The connector supports a current rating of 1.5 Amps at 30 VAC/42 VDC and has a maximum contact resistance of 10 milliOhms. It is rated for a temperature range of -40° C to +85° C and can withstand 1000 insertion/extraction cycles. The strain relief is provided by a dual wall heat shrink tube, ensuring moisture protection. The connector is RoHS compliant and includes gold contacts for reliable connectivity. Each connector weighs 0.20 ounces (5.67 grams).

This product is suitable for engineers looking for a reliable and high-performance RJ45 connector for their networking projects.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot
110339
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot 110339
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110339
Product Name RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details