Omnetics Connector Corporation Micro Plastic Circular Connectors - Type SS

Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote
Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Plastic Circular Connectors - Type SS -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Micro Plastic Circular Connectors - Type SS
Micro Plastic Circular Connectors - Type SS
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles.
5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information.
Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Micro Plastic Circular Connectors - Type SS
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-020-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Nano Strip Connectors - A79030-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details