Amphenol Communications Solutions Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-062802LF

Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7189 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions
69AC7189
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions 69AC7189
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions
64AC3999
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions 64AC3999
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AC7189
Product Name Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers