Amphenol Corporation Rectangular Connector Contacts 10143250-111LF

Description
Socket Contact Gold 14-16 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 14-16 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10143250-111LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10143250-111LFTR-ND
Rectangular Connector Contacts 609-10143250-111LFTR-ND
Socket Contact Gold 14-16 AWG Crimp Stamped

Socket Contact Gold 14-16 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions - 64AC3959 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions
64AC3959
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions 64AC3959
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions - 51AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions
51AH7805
Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions 51AH7805
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Minitek Pwr 5.7 10143250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 609-10143250-111LFTR-ND 64AC3959
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 14Awg; Product Range Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products