Amphenol Communications Solutions Idc Strain Relief, 50Pos, Polyester; Accessory Type Amphenol Communications Solutions 10073978-050LF

Description
IDC STRAIN RELIEF, 50POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:50Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes
Description
IDC STRAIN RELIEF, 50POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:50Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Strain Relief, 50Pos, Polyester; Accessory Type Amphenol Communications Solutions - 73P9681 - Newark, An Avnet Company
Chicago, IL, United States
Idc Strain Relief, 50Pos, Polyester; Accessory Type Amphenol Communications Solutions
73P9681
Idc Strain Relief, 50Pos, Polyester; Accessory Type Amphenol Communications Solutions 73P9681
IDC STRAIN RELIEF, 50POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:50Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

IDC STRAIN RELIEF, 50POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:50Positions; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 73P9681
Product Name Idc Strain Relief, 50Pos, Polyester; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details