Interpower Multi Cable Liquid Tight Strain Relief 85826180

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33mm Number of Holes: 2 Diameter of Holes: 8.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33mm Number of Holes: 2 Diameter of Holes: 8.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826180
Multi Cable Liquid Tight Strain Relief 85826180
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33mm Number of Holes: 2 Diameter of Holes: 8.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 3/4" NPT

Mounting Hole: 26.7mm

Wrenching Flats: 33mm

Number of Holes: 2

Diameter of Holes: 8.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826180
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Strain Relief Liquid Tight Flex - 85820260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details