Amphenol Communications Solutions Idc Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions 10073978-016LF

Description
IDC STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:16Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes
Description
IDC STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:16Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions - 25AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Idc Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions
25AC0038
Idc Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions 25AC0038
IDC STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:16Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

IDC STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:16Positions; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 25AC0038
Product Name Idc Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details