Amphenol Communications Solutions Idc Strain Relief, 10Pos, Polyester; Accessory Type Amphenol Communications Solutions 10073978-010LF

Description
IDC STRAIN RELIEF, 10POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:10Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes
Description
IDC STRAIN RELIEF, 10POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:10Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Strain Relief, 10Pos, Polyester; Accessory Type Amphenol Communications Solutions - 92R5329 - Newark, An Avnet Company
Chicago, IL, United States
Idc Strain Relief, 10Pos, Polyester; Accessory Type Amphenol Communications Solutions
92R5329
Idc Strain Relief, 10Pos, Polyester; Accessory Type Amphenol Communications Solutions 92R5329
IDC STRAIN RELIEF, 10POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:10Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

IDC STRAIN RELIEF, 10POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:10Positions; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92R5329
Product Name Idc Strain Relief, 10Pos, Polyester; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824680 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details