TE Connectivity Connector Strain Relief 5748676-5

Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5748676-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5748676-5
Connector Strain Relief 5748676-5
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5748676-5
Product Name Connector Strain Relief
Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206070-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 329331 - TE Connectivity
Specs
Material Brass
View Details
Connector Strain Relief - 5205732-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 745550-1 - TE Connectivity
Specs
Material Thermoplastic
View Details