Amphenol Aerospace Corporation Circular Contact, Pin, 16, Pc Tail; Product Range Amphenol Aerospace 10-497630-055

Description
CIRCULAR CONTACT, PIN, 16, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 16, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16, Pc Tail; Product Range Amphenol Aerospace - 38T5161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16, Pc Tail; Product Range Amphenol Aerospace
38T5161
Circular Contact, Pin, 16, Pc Tail; Product Range Amphenol Aerospace 38T5161
CIRCULAR CONTACT, PIN, 16, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 38T5161
Product Name Circular Contact, Pin, 16, Pc Tail; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 0460-002-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details