Amphenol RF Coaxial Cables (RF) 095Z820-163-036

Description
"Cable Assembly Coaxial SMA to Fakra III RG-58 36.00"" (914.40mm)"
Request a Quote
Description
"Cable Assembly Coaxial SMA to Fakra III RG-58 36.00"" (914.40mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly features a Fakra Jack to SMA Jack configuration, utilizing RG 58 coaxial cable with a 50-ohm impedance. It is designed for a frequency range of DC to 3 GHz, making it suitable for various RF applications. The assembly is packaged as a single unit and is marked with the manufacturer's details and date code. The Fakra connector is available in multiple color coding options, which can be specified upon inquiry. This product is RoHS compliant, ensuring it meets environmental standards. The cable length is 36 inches (914.4 mm), providing flexibility for installation in various setups.

Datasheet Summary
Powered by GS/AI

The Cable Assembly features a Fakra Jack to SMA Jack configuration, utilizing RG 58 coaxial cable with a 50-ohm impedance. It is designed for a frequency range of DC to 3 GHz, making it suitable for various RF applications. The assembly is packaged as a single unit and is marked with the manufacturer's details and date code. The Fakra connector is available in multiple color coding options, which can be specified upon inquiry. This product is RoHS compliant, ensuring it meets environmental standards. The cable length is 36 inches (914.4 mm), providing flexibility for installation in various setups.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095Z820-163-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095Z820-163-036-ND
Coaxial Cables (RF) 115-095Z820-163-036-ND
"Cable Assembly Coaxial SMA to Fakra III RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to Fakra III RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095Z820-163-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095Z820-163-036
Cable Assemblies - Coaxial Cables (RF) 095Z820-163-036
CBL ASSY SMA-FAKRA III JK-JK 36"

CBL ASSY SMA-FAKRA III JK-JK 36"

Supplier's Site
Cable Assy, Fakra Jack-Sma Jack, 36; Coaxial Cable Type Amphenol Rf - 80AJ9559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Jack-Sma Jack, 36; Coaxial Cable Type Amphenol Rf
80AJ9559
Cable Assy, Fakra Jack-Sma Jack, 36; Coaxial Cable Type Amphenol Rf 80AJ9559
CABLE ASSY, FAKRA JACK-SMA JACK, 36"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, FAKRA JACK-SMA JACK, 36"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095Z820-163-036-ND 095Z820-163-036 80AJ9559
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Fakra Jack-Sma Jack, 36; Coaxial Cable Type Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details