Amphenol RF Coaxial Cables (RF) 095-902-570-024

Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-570-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-570-024-ND
Coaxial Cables (RF) 115-095-902-570-024-ND
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Sma Jack, 24; Connector To Connector Amphenol Rf - 25AK8101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Sma Jack, 24; Connector To Connector Amphenol Rf
25AK8101
Cable Assy, Sma R/a Plug-Sma Jack, 24; Connector To Connector Amphenol Rf 25AK8101
CABLE ASSY, SMA R/A PLUG-SMA JACK, 24"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-SMA JACK, 24"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-570-024-ND 25AK8101
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Sma Jack, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details