Amphenol Corporation Coaxial Cables (RF) 095-902-567-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-567-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-567-250-ND
Coaxial Cables (RF) 115-095-902-567-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Sma Jack-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf - 08AK8998 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf
08AK8998
Cable Assy, Sma Jack-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf 08AK8998
CABLE ASSY, SMA JACK-AMC R/A PLUG, 250MM; Connector to Connector:SMA Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

CABLE ASSY, SMA JACK-AMC R/A PLUG, 250MM; Connector to Connector:SMA Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-567-250-ND 08AK8998
Product Name Coaxial Cables (RF) Cable Assy, Sma Jack-Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details