Amphenol Corporation Coaxial Cable Assemblies 095-902-505M075

Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote
Description
RF Cable Assembly SMA Straight Plug to S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-505M075
Coaxial Cable Assemblies 095-902-505M075
RF Cable Assembly SMA Straight Plug to S

RF Cable Assembly SMA Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-902-505M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-505M075
RF Standard Cable Assembly 095-902-505M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-505M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-505M075
Cable Assemblies - Coaxial Cables (RF) 095-902-505M075
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Cable, Sma Plug-Plug, 29.6; Connector To Connector Amphenol Rf - 41AH4225 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 29.6; Connector To Connector Amphenol Rf
41AH4225
Rf Cable, Sma Plug-Plug, 29.6; Connector To Connector Amphenol Rf 41AH4225
RF CABLE, SMA PLUG-PLUG, 29.6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 29.6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-505M075 095-902-505M075 095-902-505M075 41AH4225
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug-Plug, 29.6; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11205M3-0450M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details