Amphenol RF Coaxial Cables (RF) 095-902-488-300

Description
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3163-ND
Coaxial Cables (RF) ARF3163-ND
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-488-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-488-300
RF Standard Cable Assembly 095-902-488-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-488-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-488-300
Cable Assemblies - Coaxial Cables (RF) 095-902-488-300
CBL ASSY AMC4-SMA JCK-PL 11.811"

CBL ASSY AMC4-SMA JCK-PL 11.811"

Supplier's Site
RF Cable Assemblies - 095-902-488-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-488-300
RF Cable Assemblies 095-902-488-300
RF Cable Assemblies SMA Str Blkhd Jk to AMC4 Plug 1.13mm Cbl

RF Cable Assemblies SMA Str Blkhd Jk to AMC4 Plug 1.13mm Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3163-ND 095-902-488-300 095-902-488-300 095-902-488-300
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details