Amphenol RF Coaxial Cables (RF) - 095-902-488-050 095-902-488-050

Description
Manufacturer: AMPHENOL Win Source Part Number: 931980-095-902-488-0 50 Features: Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm) Package: Bag Family Name: 095-902 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8544.20.0000
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 931980-095-902-488-0 50 Features: Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm) Package: Bag Family Name: 095-902 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8544.20.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - 095-902-488-050
931980-095-902-488-050
Coaxial Cables (RF) - 095-902-488-050 931980-095-902-488-050
Manufacturer: AMPHENOL Win Source Part Number: 931980-095-902-488-0 50 Features: Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm) Package: Bag Family Name: 095-902 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8544.20.0000

Manufacturer: AMPHENOL
Win Source Part Number: 931980-095-902-488-050
Features: Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm)
Package: Bag
Family Name: 095-902
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8544.20.0000

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-488-050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-488-050
RF Standard Cable Assembly 095-902-488-050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3158-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3158-ND
Coaxial Cables (RF) ARF3158-ND
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-488-050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-488-050
Cable Assemblies - Coaxial Cables (RF) 095-902-488-050
CBL ASSY AMC4-SMA JCK-PLG 1.969"

CBL ASSY AMC4-SMA JCK-PLG 1.969"

Supplier's Site
RF Cable Assemblies - 095-902-488-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-488-050
RF Cable Assemblies 095-902-488-050
RF Cable Assemblies SMA Str Blkhd Jk to AMC4 Plug 1.13mm Cbl

RF Cable Assemblies SMA Str Blkhd Jk to AMC4 Plug 1.13mm Cbl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 931980-095-902-488-050 095-902-488-050 ARF3158-ND 095-902-488-050 095-902-488-050
Product Name Coaxial Cables (RF) - 095-902-488-050 RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details