Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Plug to SMA Jack Times LMR-195 Cable
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 1M
RF CABLE ASSY, SMA JACK-SMA PLUG, 3.3FT; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes
CBL ASSY SMA JACK TO PLUG 3.3'
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-477M100 | 095-902-477M100 | ARF2816-ND | 095-902-477M100 | 48AC0424 | 095-902-477M100 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Sma Jack-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | |||||
| Product Type | LMR-195 |