Amphenol RF Cable Assemblies 095-902-475-012

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-475-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475-012
Cable Assemblies 095-902-475-012
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2800-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2800-ND
Coaxial Cables (RF) ARF2800-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-475-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475-012
RF Standard Cable Assembly 095-902-475-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-475-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475-012
RF Cable Assemblies 095-902-475-012
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 12in

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 12in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475-012
Cable Assemblies - Coaxial Cables (RF) 095-902-475-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0396
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0396
RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475-012 ARF2800-ND 095-902-475-012 095-902-475-012 095-902-475-012 48AC0396
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-195
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details