Amphenol RF Coaxial Cables (RF) 095-902-449M025

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2454-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2454-ND
Coaxial Cables (RF) ARF2454-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-449M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449M025
RF Standard Cable Assembly 095-902-449M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 9.84; Connector To Connector Amphenol Rf - 99Y9727 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 9.84; Connector To Connector Amphenol Rf
99Y9727
Rf Cable Assembly, Sma Str Plug, 9.84; Connector To Connector Amphenol Rf 99Y9727
RF CABLE ASSEMBLY, SMA STR PLUG, 9.84"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 9.84"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Cable Assembly, Sma Str Plug, 9.84; Connector Type A Amphenol Rf - 77Y8694 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 9.84; Connector Type A Amphenol Rf
77Y8694
Rf Cable Assembly, Sma Str Plug, 9.84; Connector Type A Amphenol Rf 77Y8694
RF CABLE ASSEMBLY, SMA STR PLUG, 9.84"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 9.84"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-449M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449M025
RF Cable Assemblies 095-902-449M025
RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq.25m

RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq.25m

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449M025
Cable Assemblies - Coaxial Cables (RF) 095-902-449M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2454-ND 095-902-449M025 99Y9727 77Y8694 095-902-449M025 095-902-449M025
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assembly, Sma Str Plug, 9.84; Connector To Connector Amphenol Rf Rf Cable Assembly, Sma Str Plug, 9.84; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details