Amphenol RF Coaxial Cables (RF) 095-902-449-010

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2455-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2455-ND
Coaxial Cables (RF) ARF2455-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 10.000"" (254.00mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 10.000"" (254.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-449-010 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-010
RF Standard Cable Assembly 095-902-449-010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 10; Connector Type A Amphenol Rf - 77Y8689 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 10; Connector Type A Amphenol Rf
77Y8689
Rf Cable Assembly, Sma Str Plug, 10; Connector Type A Amphenol Rf 77Y8689
RF CABLE ASSEMBLY, SMA STR PLUG, 10"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:254mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 10"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:254mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-010
Cable Assemblies - Coaxial Cables (RF) 095-902-449-010
CBL ASSY SMA PLUG TO PLUG 10"

CBL ASSY SMA PLUG TO PLUG 10"

Supplier's Site
RF Cable Assemblies - 095-902-449-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-010
RF Cable Assemblies 095-902-449-010
RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 10in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 10in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2455-ND 095-902-449-010 77Y8689 095-902-449-010 095-902-449-010
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assembly, Sma Str Plug, 10; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details