"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
CABLE ASSY, MCX PLUG-R/A AMC PLUG, 250MM; Connector to Connector:MCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-560-250-ND | 90AJ4389 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Mcx Plug-R/a Amc Plug, 250Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |