Amphenol RF Coaxial Cables (RF) 095-850-302-018

Description
"COAX CBL BNC TO MMCX 18"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MMCX 18"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-302-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-302-018-ND
Coaxial Cables (RF) 115-095-850-302-018-ND
"COAX CBL BNC TO MMCX 18"""

"COAX CBL BNC TO MMCX 18"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-302-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-302-018
Cable Assemblies - Coaxial Cables (RF) 095-850-302-018
CBL ASSY BNC-MMCX JACK-PLUG 18"

CBL ASSY BNC-MMCX JACK-PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-302-018-ND 095-850-302-018
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483406-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
2 suppliers
Connecting cable - 706-100/650-500 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 16.4 ft (50 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details