Amphenol RF Coaxial Cables (RF) 095-850-302-012

Description
"COAX CBL BNC TO MMCX 12"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MMCX 12"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-302-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-302-012-ND
Coaxial Cables (RF) 115-095-850-302-012-ND
"COAX CBL BNC TO MMCX 12"""

"COAX CBL BNC TO MMCX 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-302-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-302-012
Cable Assemblies - Coaxial Cables (RF) 095-850-302-012
CBL ASSY BNC-MMCX JACK-PLUG 12"

CBL ASSY BNC-MMCX JACK-PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-302-012-ND 095-850-302-012
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details