Amphenol RF Coaxial Cables (RF) 095-850-292M075

Description
"Cable Assembly Coaxial BNC to BNC RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292M075-ND
Coaxial Cables (RF) 115-095-850-292M075-ND
"Cable Assembly Coaxial BNC to BNC RG-58 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 29.5; Connector To Connector Amphenol Rf - 51AK2492 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 29.5; Connector To Connector Amphenol Rf
51AK2492
Cable Assy, Bnc Plug-Plug, 50 Ohm, 29.5; Connector To Connector Amphenol Rf 51AK2492
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 29.5"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 29.5"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292M075-ND 51AK2492
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 29.5; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q346-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7, Right Angle
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details