Amphenol RF Coaxial Cables (RF) 095-850-292-180

Description
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292-180-ND
Coaxial Cables (RF) 115-095-850-292-180-ND
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 180; Connector To Connector Amphenol Rf - 51AK2485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 180; Connector To Connector Amphenol Rf
51AK2485
Cable Assy, Bnc Plug-Plug, 50 Ohm, 180; Connector To Connector Amphenol Rf 51AK2485
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 180"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 180"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292-180-ND 51AK2485
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 180; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data