Amphenol RF Coaxial Cables (RF) 095-850-275M075

Description
"Cable Assembly Coaxial TNC to TNC RG-142 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-142 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-275M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-275M075-ND
Coaxial Cables (RF) 115-095-850-275M075-ND
"Cable Assembly Coaxial TNC to TNC RG-142 29.53"" (750.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-142 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 142, 750Mm; Connector To Connector Amphenol Rf - 50AJ6820 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 142, 750Mm; Connector To Connector Amphenol Rf
50AJ6820
Rf Cable, Tnc Plug-Plug, Rg 142, 750Mm; Connector To Connector Amphenol Rf 50AJ6820
RF CABLE, TNC PLUG-PLUG, RG 142, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 142, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-275M075-ND 50AJ6820
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 142, 750Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details