Amphenol RF Coaxial Cables (RF) 095-850-272-036

Description
"Cable Assembly Coaxial TNC to TNC RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-272-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-272-036-ND
Coaxial Cables (RF) 115-095-850-272-036-ND
"Cable Assembly Coaxial TNC to TNC RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial TNC to TNC RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 174, 36; Connector To Connector Amphenol Rf - 50AJ6780 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 174, 36; Connector To Connector Amphenol Rf
50AJ6780
Rf Cable, Tnc Plug-Plug, Rg 174, 36; Connector To Connector Amphenol Rf 50AJ6780
RF CABLE, TNC PLUG-PLUG, RG 174, 36"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 174, 36"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-272-036-ND 50AJ6780
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 174, 36; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details