Amphenol RF Coaxial Cables (RF) 095-850-260-024

Description
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-260-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-260-024-ND
Coaxial Cables (RF) 115-095-850-260-024-ND
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-260-024
Coaxial Cable Assemblies 095-850-260-024
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-260-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-260-024
RF Standard Cable Assembly 095-850-260-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Jack, 24; Connector To Connector Amphenol Rf - 17AJ3663 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 24; Connector To Connector Amphenol Rf
17AJ3663
Rf Cable, Bnc Plug-Jack, 24; Connector To Connector Amphenol Rf 17AJ3663
RF CABLE, BNC PLUG-JACK, 24"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 24"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-260-024-ND 095-850-260-024 095-850-260-024 17AJ3663
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Plug-Jack, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Coaxial Cables (RF) - 994-1300-00041-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
View Details
2 suppliers