Amphenol RF Coaxial Cables (RF) 095-850-251M050

Description
"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-251M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-251M050-ND
Coaxial Cables (RF) 115-095-850-251M050-ND
"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-251M050
Coaxial Cable Assemblies 095-850-251M050
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-251M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-251M050
RF Standard Cable Assembly 095-850-251M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Ra Bnc Plug-Plug, 19.7; Connector To Connector Amphenol Rf - 17AJ3609 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Plug, 19.7; Connector To Connector Amphenol Rf
17AJ3609
Rf Cable, Ra Bnc Plug-Plug, 19.7; Connector To Connector Amphenol Rf 17AJ3609
RF CABLE, RA BNC PLUG-PLUG, 19.7"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-PLUG, 19.7"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-251M050-ND 095-850-251M050 095-850-251M050 17AJ3609
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Ra Bnc Plug-Plug, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details