Amphenol RF Coaxial Cables (RF) 095-850-246M150

Description
"Cable Assembly Coaxial BNC to SMA RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-246M150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-246M150-ND
Coaxial Cables (RF) 115-095-850-246M150-ND
"Cable Assembly Coaxial BNC to SMA RG-58 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial BNC to SMA RG-58 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-246M150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-246M150
RF Standard Cable Assembly 095-850-246M150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cord, Bnc Bhd Jack-Sma Plug, 4.9Ft; Coaxial Cable Type Amphenol Rf - 61AH2862 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Sma Plug, 4.9Ft; Coaxial Cable Type Amphenol Rf
61AH2862
Rf Cord, Bnc Bhd Jack-Sma Plug, 4.9Ft; Coaxial Cable Type Amphenol Rf 61AH2862
RF CORD, BNC BHD JACK-SMA PLUG, 4.9FT; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CORD, BNC BHD JACK-SMA PLUG, 4.9FT; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-246M150-ND 095-850-246M150 61AH2862
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cord, Bnc Bhd Jack-Sma Plug, 4.9Ft; Coaxial Cable Type Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details