Amphenol RF RF Standard Cable Assembly 095-850-246-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-246-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-246-018
RF Standard Cable Assembly 095-850-246-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-246-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-246-018-ND
Coaxial Cables (RF) 115-095-850-246-018-ND
"Cable Assembly Coaxial BNC to SMA RG-58 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cord, Bnc Bhd Jack-Sma Plug, 18; Coaxial Cable Type Amphenol Rf - 61AH2849 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Sma Plug, 18; Coaxial Cable Type Amphenol Rf
61AH2849
Rf Cord, Bnc Bhd Jack-Sma Plug, 18; Coaxial Cable Type Amphenol Rf 61AH2849
RF CORD, BNC BHD JACK-SMA PLUG, 18"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CORD, BNC BHD JACK-SMA PLUG, 18"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-246-018 115-095-850-246-018-ND 61AH2849
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Cord, Bnc Bhd Jack-Sma Plug, 18; Coaxial Cable Type Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details