Amphenol RF Coaxial Cables (RF) 095-850-242-036

Description
"Cable Assembly Coaxial BNC to MCX Belden 4855R 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to MCX Belden 4855R 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-242-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-242-036-ND
Coaxial Cables (RF) 115-095-850-242-036-ND
"Cable Assembly Coaxial BNC to MCX Belden 4855R 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to MCX Belden 4855R 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-242-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-242-036
RF Standard Cable Assembly 095-850-242-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-242-036
Coaxial Cable Assemblies 095-850-242-036
RF Cable Assembly BNC Straight Bulkhead

RF Cable Assembly BNC Straight Bulkhead

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-242-036-ND 095-850-242-036 095-850-242-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers