Amphenol RF Coaxial Cables (RF) 095-850-239-048

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-239-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-239-048-ND
Coaxial Cables (RF) 115-095-850-239-048-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-239-048
Coaxial Cable Assemblies 095-850-239-048
RF Cable Assembly BNC Straight Jack to H

RF Cable Assembly BNC Straight Jack to H

Buy Now
RF Standard Cable Assembly - 095-850-239-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-239-048
RF Standard Cable Assembly 095-850-239-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-239-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-239-048
Cable Assemblies - Coaxial Cables (RF) 095-850-239-048
CBL ASSY BNC-HDBNC JACK-PLUG 4'

CBL ASSY BNC-HDBNC JACK-PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-239-048-ND 095-850-239-048 095-850-239-048 095-850-239-048
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details