Amphenol RF RF Standard Cable Assembly 095-850-221M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-221M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-221M100
RF Standard Cable Assembly 095-850-221M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3444-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3444-ND
Coaxial Cables (RF) ARF3444-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial TNC to TNC LMR 200 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 095-850-221M100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-221M100
Cable Assemblies 095-850-221M100
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Cable Assemblies - 095-850-221M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-221M100
RF Cable Assemblies 095-850-221M100
RF Cable Assemblies TNC Strt Plg to TNC Str Jck LMR200 1m

RF Cable Assemblies TNC Strt Plg to TNC Str Jck LMR200 1m

Buy Now Datasheet
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 1 Meters Rohs Compliant Amphenol Rf - 02AH5701 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 1 Meters Rohs Compliant Amphenol Rf
02AH5701
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 1 Meters Rohs Compliant Amphenol Rf 02AH5701
TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 1 METERS ROHS COMPLIANT: YES

TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 1 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-221M100 ARF3444-ND 095-850-221M100 095-850-221M100 02AH5701
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 1 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-SM12G12-E-0.3-N-M12G12 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers