Amphenol RF RF Standard Cable Assembly 095-850-186-012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-186-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-186-012
RF Standard Cable Assembly 095-850-186-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2668-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2668-ND
Coaxial Cables (RF) ARF2668-ND
"Cable Assembly Coaxial BNC to BNC Belden 4794R 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4794R 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-186-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-186-012
Cable Assemblies 095-850-186-012
BNC Plug to BNC Plug Belden 4794R Cable

BNC Plug to BNC Plug Belden 4794R Cable

Buy Now
Rf Coax, Bnc Plug-Bnc Plug, 305Mm; Connector Type A Amphenol Rf - 18AC6961 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 305Mm; Connector Type A Amphenol Rf
18AC6961
Rf Coax, Bnc Plug-Bnc Plug, 305Mm; Connector Type A Amphenol Rf 18AC6961
RF COAX, BNC PLUG-BNC PLUG, 305MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 305MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4794R; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-186-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-186-012
Cable Assemblies - Coaxial Cables (RF) 095-850-186-012
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 095-850-186-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-186-012
RF Cable Assemblies 095-850-186-012
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 12in

RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 12in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-186-012 ARF2668-ND 095-850-186-012 18AC6961 095-850-186-012 095-850-186-012
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Coax, Bnc Plug-Bnc Plug, 305Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q101-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details