Amphenol RF Coaxial Cables (RF) 095-850-166-300

Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-166-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-166-300-ND
Coaxial Cables (RF) 95-850-166-300-ND
"Cable Assembly Coaxial BNC to BNC Belden 1694A 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1694A 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-166-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-166-300
RF Standard Cable Assembly 095-850-166-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-166-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-166-300
Cable Assemblies 095-850-166-300
BNC Plug to BNC Plug Belden 1694A Cable

BNC Plug to BNC Plug Belden 1694A Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-166-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-166-300
Cable Assemblies - Coaxial Cables (RF) 095-850-166-300
CBL ASSY BNC PLUG TO PLUG 25'

CBL ASSY BNC PLUG TO PLUG 25'

Supplier's Site
RF Cable Assemblies - 095-850-166-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-166-300
RF Cable Assemblies 095-850-166-300
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 300 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 300 IN

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-166-300-ND 095-850-166-300 095-850-166-300 095-850-166-300 095-850-166-300
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3037/305-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details