Amphenol RF Cable Assemblies 095-850-165L050

Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-165L050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165L050
Cable Assemblies 095-850-165L050
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
Coaxial Cables (RF) - 95-850-165L050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165L050-ND
Coaxial Cables (RF) 95-850-165L050-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 600.0"" (15.2m) 50.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 600.0"" (15.2m) 50.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-165L050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165L050
RF Standard Cable Assembly 095-850-165L050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-165L050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165L050
RF Cable Assemblies 095-850-165L050
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 600 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 600 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165L050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165L050
Cable Assemblies - Coaxial Cables (RF) 095-850-165L050
CBL ASSY BNC PLUG TO PLUG 50'

CBL ASSY BNC PLUG TO PLUG 50'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165L050 95-850-165L050-ND 095-850-165L050 095-850-165L050 095-850-165L050
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details