Amphenol RF RF Standard Cable Assembly 095-850-162-072

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-162-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162-072
RF Standard Cable Assembly 095-850-162-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-162-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162-072-ND
Coaxial Cables (RF) 95-850-162-072-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-162-072 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162-072
RF Cable Assemblies 095-850-162-072
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 72 IN

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 72 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162-072 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162-072
Cable Assemblies - Coaxial Cables (RF) 095-850-162-072
CBL ASSY BNC-HDBNC PLUG-PLUG 6'

CBL ASSY BNC-HDBNC PLUG-PLUG 6'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-162-072 95-850-162-072-ND 095-850-162-072 095-850-162-072
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
RF Cable Assemblies - 1-2016656-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details