Amphenol RF RF Standard Cable Assembly 095-850-158M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-158M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-158M075
RF Standard Cable Assembly 095-850-158M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3206-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3206-ND
Coaxial Cables (RF) ARF3206-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 29.53"" (750.00mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-158M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-158M075
Cable Assemblies - Coaxial Cables (RF) 095-850-158M075
CBL ASSY HD-BNC PLUG-PLUG 29.53"

CBL ASSY HD-BNC PLUG-PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 095-850-158M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-158M075
RF Cable Assemblies 095-850-158M075
RF Cable Assemblies HD-BNC St Plg-HD-BNC St Plg 1855A 0.75m

RF Cable Assemblies HD-BNC St Plg-HD-BNC St Plg 1855A 0.75m

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-158M075 ARF3206-ND 095-850-158M075 095-850-158M075
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details