Amphenol RF Coaxial Cables (RF) 095-850-157-300

Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-157-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157-300-ND
Coaxial Cables (RF) 095-850-157-300-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-157-300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-157-300
RF Standard Cable Assembly 095-850-157-300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-157-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157-300
RF Cable Assemblies 095-850-157-300
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 300 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 300 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157-300
Cable Assemblies - Coaxial Cables (RF) 095-850-157-300
CBL ASSY 1.0/2.3-HDBNC PL-PL 25'

CBL ASSY 1.0/2.3-HDBNC PL-PL 25'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157-300-ND 095-850-157-300 095-850-157-300 095-850-157-300
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2164-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details