Amphenol Corporation Coaxial Cables (RF) 095-850-130M400

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-130M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-130M400-ND
Coaxial Cables (RF) 095-850-130M400-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-130M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-130M400
RF Standard Cable Assembly 095-850-130M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-130M400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-130M400
RF Cable Assemblies 095-850-130M400
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 4M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 4M

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Plug, 4M; Connector Type A Amphenol Rf - 14AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 4M; Connector Type A Amphenol Rf
14AC2330
Rf Coax, Hd-Bnc Plug-Bnc Plug, 4M; Connector Type A Amphenol Rf 14AC2330
RF COAX, HD-BNC PLUG-BNC PLUG, 4M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:157.48"; Cable Length - Metric:4m; Jacket Color:-RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 4M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:157.48"; Cable Length - Metric:4m; Jacket Color:-RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-130M400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-130M400
Cable Assemblies - Coaxial Cables (RF) 095-850-130M400
CBL ASSY BNC-HDBNC PLUG-PLUG 4M

CBL ASSY BNC-HDBNC PLUG-PLUG 4M

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-130M400-ND 095-850-130M400 095-850-130M400 14AC2330 095-850-130M400
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Plug, 4M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; HD-BNC Straight Plug
Rated Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details