"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 11.811"" (300.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, HD-BNC PLUG-BNC PLUG, 0.3M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm RoHS Compliant: Yes
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .33M
CBL ASSY BNC-HDBNC PL-PL 11.811"
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2633-ND | 095-850-130M030 | 14AC2322 | 095-850-130M030 | 095-850-130M030 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.3M; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; HD-BNC Straight Plug | |||
| Rated Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |