Amphenol RF Coaxial Cables (RF) 095-725-121M015

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-121M015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-121M015-ND
Coaxial Cables (RF) 115-095-725-121M015-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.906"" (150.00mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .047 5.906"" (150.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-121M015
Coaxial Cable Assemblies 095-725-121M015
RF Cable Assembly SMP Right Angle Plug t

RF Cable Assembly SMP Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-725-121M015 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-121M015
RF Standard Cable Assembly 095-725-121M015
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-121M015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-121M015
RF Cable Assemblies 095-725-121M015
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.047 CfCbl .15m

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.047 CfCbl .15m

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-121M015-ND 095-725-121M015 095-725-121M015 095-725-121M015
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details