Amphenol Corporation RF Standard Cable Assembly 095-725-114-120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-114-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-114-120
RF Standard Cable Assembly 095-725-114-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-114-120
Coaxial Cable Assemblies 095-725-114-120
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
Coaxial Cables (RF) - 115-095-725-114-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-114-120-ND
Coaxial Cables (RF) 115-095-725-114-120-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-725-114-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114-120
RF Cable Assemblies 095-725-114-120
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,12in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf.Cbl,12in

Buy Now Datasheet
Rf Cable, Smpm Plug-R/a Plug, 12; Connector To Connector Amphenol Rf - 33AH2490 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 12; Connector To Connector Amphenol Rf
33AH2490
Rf Cable, Smpm Plug-R/a Plug, 12; Connector To Connector Amphenol Rf 33AH2490
RF CABLE, SMPM PLUG-R/A PLUG, 12"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 12"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114-120 095-725-114-120 115-095-725-114-120-ND 095-725-114-120 33AH2490
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Rf Cable, Smpm Plug-R/a Plug, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Product Type 0.085 Conformable Semi Rigid
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details