Amphenol RF Coaxial Cables (RF) 095-725-108-100

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2290-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2290-ND
Coaxial Cables (RF) ARF2290-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 10.000"" (254.00mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 10.000"" (254.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-108-100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108-100
RF Standard Cable Assembly 095-725-108-100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-108-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-100
RF Cable Assemblies 095-725-108-100
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 10IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 10IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-100
Cable Assemblies - Coaxial Cables (RF) 095-725-108-100
CBL ASSY SMP PLUG TO PLUG 10"

CBL ASSY SMP PLUG TO PLUG 10"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2290-ND 095-725-108-100 095-725-108-100 095-725-108-100
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details