Amphenol RF Coaxial Cables (RF) 095-725-108-030

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2283-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2283-ND
Coaxial Cables (RF) ARF2283-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 3.000"" (76.20mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 3.000"" (76.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-108-030 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108-030
RF Standard Cable Assembly 095-725-108-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-030 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-030
Cable Assemblies - Coaxial Cables (RF) 095-725-108-030
CBL ASSY SMP PLUG TO PLUG 3"

CBL ASSY SMP PLUG TO PLUG 3"

Supplier's Site
RF Cable Assemblies - 095-725-108-030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-030
RF Cable Assemblies 095-725-108-030
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 3IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 3IN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2283-ND 095-725-108-030 095-725-108-030 095-725-108-030
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details